Shure Incorporated Wired Microphone; Directivity Shure 503BG

Description
WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Datasheet
Description
WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wired Microphone; Directivity Shure - 93B4818 - Newark, An Avnet Company
Chicago, IL, United States
Wired Microphone; Directivity Shure
93B4818
Wired Microphone; Directivity Shure 93B4818
WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 93B4818
Product Name Wired Microphone; Directivity Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers