LiPOLY BS89 is an ultra-soft thermally conductive gel pad with a thermal conductivity of 5.5 W/m*K. BS89 offers excellent compression under minimal force with high recovery characteristics. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for a wide range of applications.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | BS89 |
| Product Name | Exceptionally Soft Thermal Conductive Gel Pad |
| Type / Form | Sheet or Film |
| Chemical System | Silicone |
| Features | Thermally Conductive; UL Rating |
| Industry | Electronics |