Shipping Supply, LLC Safety Drainage Mat, 38"" x 124"" Black/Yellow - 1 EACH SHP-8754

Description
Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8"" thickness.
Description
Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8"" thickness.

Suppliers

Company
Product
Description
Supplier Links
Safety Drainage Mat, 38
Sunnyvale, CA, USA
Safety Drainage Mat, 38"" x 124"" Black/Yellow - 1 EACH
SHP-8754
Safety Drainage Mat, 38"" x 124"" Black/Yellow - 1 EACH SHP-8754
Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8"" thickness.

Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8"" thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SHP-8754
Product Name Safety Drainage Mat, 38"" x 124"" Black/Yellow - 1 EACH
Color(s) Black/Yellow
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 720 inch (18300 mm)
View Details