Shipping Supply, LLC 24"" x 48"" - Wood Platform Cart - 1 EACH SHP-8544

Description
Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
24
Sunnyvale, CA, USA
24"" x 48"" - Wood Platform Cart - 1 EACH
SHP-8544
24"" x 48"" - Wood Platform Cart - 1 EACH SHP-8544
Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number SHP-8544
Product Name 24"" x 48"" - Wood Platform Cart - 1 EACH
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Platform Trolleys - 251952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 29 inch (730 mm)
View Details