Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
RS COMPONENTS, LTD.
1462790 -- TROLLEYS
RS Components, Ltd.
Trolleys
1462790
Description
X-CART FRAME 150L - Frame only
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
X-CART FRAME 150L - Frame only
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
1462790
Trolleys
1462790
X-CART FRAME 150L - Frame only
X-CART FRAME 150L - Frame only
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Material Handling Carts and Trucks
Product Number
1462790
Product Name
Trolleys
Width
20 inch (516 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sack Trucks
7846033
Specs
Cart / Truck Type
Hand Truck
Capacity
220 lbs (100 kg)
Material
Aluminum
View Details
RS Components, Ltd.
Dollies
7938731
Specs
Cart / Truck Type
Dollies
Capacity
120000 lbs (54422 kg)
View Details
RS Components, Ltd.
Dollies
220135
Specs
Cart / Truck Type
Dollies
Capacity
772 lbs (350 kg)
Length
24 inch (600 mm)
View Details
RS Components, Ltd.
Trolleys
2255971
Specs
Capacity
331 lbs (150 kg)
Length
26 inch (670 mm)
Width
18 inch (460 mm)
View Details