Shipping Supply, LLC 24"" x 48"" - Metal Platform Cart - 1 EACH SHP-8541

Description
Removable cross-brace handle can be inserted on either end of the platform. 24"" x 48"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Removable cross-brace handle can be inserted on either end of the platform. 24"" x 48"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
24
Sunnyvale, CA, USA
24"" x 48"" - Metal Platform Cart - 1 EACH
SHP-8541
24"" x 48"" - Metal Platform Cart - 1 EACH SHP-8541
Removable cross-brace handle can be inserted on either end of the platform. 24"" x 48"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Removable cross-brace handle can be inserted on either end of the platform. 24"" x 48"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number SHP-8541
Product Name 24"" x 48"" - Metal Platform Cart - 1 EACH
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details