RS Components, Ltd. Work Bags 2718923

Description
Rucksack Hi-Vis Orange
Request a Quote
Description
Rucksack Hi-Vis Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Work Bags - 2718923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Work Bags
2718923
Work Bags 2718923
Rucksack Hi-Vis Orange

Rucksack Hi-Vis Orange

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2718923
Product Name Work Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details
Laptop Bags - 288343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyethylene Terephthalate
Height 12.6 inch (320 mm)
View Details
Laptop Bags - 324994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 14.57 inch (370 mm)
View Details
Anti Static Packaging - 1252355 - RS Components, Ltd.
Specs
Features Shielded; ESD
Length 9843 inch (250000 mm)
Width 11.81 inch (300 mm)
View Details