Shipping Supply, LLC Flat Poly Bags, 5"" x 38"" - 2 Mil - 1000 EACH PER CASE SHP-5124

Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Flat Poly Bags, 5
Sunnyvale, CA, USA
Flat Poly Bags, 5"" x 38"" - 2 Mil - 1000 EACH PER CASE
SHP-5124
Flat Poly Bags, 5"" x 38"" - 2 Mil - 1000 EACH PER CASE SHP-5124
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-5124
Product Name Flat Poly Bags, 5"" x 38"" - 2 Mil - 1000 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 5% Others, 95% Recycled Polyester
Width 16.54 inch (420 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details