Shindengen 10W 48V 5.0V DC-DC Converter IC EPE5R0020

Description
DC-DC Converters 10W 48V to 5.0V 2.0A Product overview: EPE5R0020 from Shindengen is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 48V, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, 48V, 5.0V, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EPE5R0020 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC-DC Converters 10W 48V to 5.0V 2.0A Product overview: EPE5R0020 from Shindengen is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 48V, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, 48V, 5.0V, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EPE5R0020 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10W 48V 5.0V DC-DC Converter IC
776-EPE5R0020
10W 48V 5.0V DC-DC Converter IC 776-EPE5R0020
DC-DC Converters 10W 48V to 5.0V 2.0A Product overview: EPE5R0020 from Shindengen is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 48V, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, 48V, 5.0V, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EPE5R0020 can be used for catalog matching and distributor lookup.

DC-DC Converters 10W 48V to 5.0V 2.0A Product overview: EPE5R0020 from Shindengen is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 48V, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, 48V, 5.0V, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EPE5R0020 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 776-EPE5R0020
Product Name 10W 48V 5.0V DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers