Shindengen Bridge Rectifiers - D2SB80 D2SB80

Description
Manufacturer: Shindengen Win Source Part Number: 1166149-D2SB80 Manufacturer Homepage: www.shindengen.co.jp / Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Shindengen Win Source Part Number: 1166149-D2SB80 Manufacturer Homepage: www.shindengen.co.jp / Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - D2SB80 - 1166149-D2SB80 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - D2SB80
1166149-D2SB80
Bridge Rectifiers - D2SB80 1166149-D2SB80
Manufacturer: Shindengen Win Source Part Number: 1166149-D2SB80 Manufacturer Homepage: www.shindengen.co.jp / Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Shindengen
Win Source Part Number: 1166149-D2SB80
Manufacturer Homepage: www.shindengen.co.jp/
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1166149-D2SB80
Product Name Bridge Rectifiers - D2SB80
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS3-1800-2200-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details