Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054738-D2F60-5063
Mounting: SMD (SMT)
Reverse Voltage: 600 V
Categories: OEM Parts(C-E)
Case / Package: F
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 60 A
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054738-D2F60-5063 |
| Product Name | OEM Parts - OEM Parts (C - E) - D2F60-5063 |