Manufacturer: Shindengen
Win Source Part Number: 17999-2SK2663
Family Name: 2SK2663
Alternative Parts (Cross-Reference): 2SK3301; 2SK3301(TE16L1,NQ); 2SK3301(Q); 2SK3301(T6L1MH,NQ);
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 1A I(D), 900V, 14ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, EPACK-3 Product overview: 2SK2663 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 900V, 14ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 900V, 14ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2663 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 17999-2SK2663 | 288-2SK2663 |
| Product Name | JFETs (Junction Field Effect) - 2SK2663 | N-Channel 1A 900V 14ohm MOSFET Transistor |
| Package Type | SOT3 |