Shindengen JFETs (Junction Field Effect) - 2SK1538 2SK1538

Description
Manufacturer: Shindengen Win Source Part Number: 17394-2SK1538 Family Name: 2SK1538 Introduction Date: August 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Shindengen Win Source Part Number: 17394-2SK1538 Family Name: 2SK1538 Introduction Date: August 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK1538 - 17394-2SK1538 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1538
17394-2SK1538
JFETs (Junction Field Effect) - 2SK1538 17394-2SK1538
Manufacturer: Shindengen Win Source Part Number: 17394-2SK1538 Family Name: 2SK1538 Introduction Date: August 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Shindengen
Win Source Part Number: 17394-2SK1538
Family Name: 2SK1538
Introduction Date: August 14, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
900 V MOSFET Transistor
288-2SK1538
900 V MOSFET Transistor 288-2SK1538
HVX Series Power MOSFET / POWER MOSFET WITH 900 V DRAIN VOLTAGE Product overview: 2SK1538 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1538 can be used for catalog matching and distributor lookup.

HVX Series Power MOSFET / POWER MOSFET WITH 900 V DRAIN VOLTAGE Product overview: 2SK1538 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1538 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17394-2SK1538 288-2SK1538
Product Name JFETs (Junction Field Effect) - 2SK1538 900 V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253318-DRV8880PWP - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8405TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMY60N025S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0250 ohms
IDSS 95500 milliamps
View Details