SEALS USA, Inc. True Rms Meter, Voltage I/p, Rs232; No. Of Digits / Alpha Shimpo Instruments PM-RMV-000C1

Description
TRUE RMS METER, VOLTAGE I/P, RS232; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV, 0V to 2V, 0V to 20V, 0V to 200V, 0V to 300V, 0V to 600V; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet
Description
TRUE RMS METER, VOLTAGE I/P, RS232; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV, 0V to 2V, 0V to 20V, 0V to 200V, 0V to 300V, 0V to 600V; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Rms Meter, Voltage I/p, Rs232; No. Of Digits / Alpha Shimpo Instruments - 06AC5031 - Newark, An Avnet Company
Chicago, IL, United States
True Rms Meter, Voltage I/p, Rs232; No. Of Digits / Alpha Shimpo Instruments
06AC5031
True Rms Meter, Voltage I/p, Rs232; No. Of Digits / Alpha Shimpo Instruments 06AC5031
TRUE RMS METER, VOLTAGE I/P, RS232; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV, 0V to 2V, 0V to 20V, 0V to 200V, 0V to 300V, 0V to 600V; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

TRUE RMS METER, VOLTAGE I/P, RS232; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV, 0V to 2V, 0V to 20V, 0V to 200V, 0V to 300V, 0V to 600V; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 06AC5031
Product Name True Rms Meter, Voltage I/p, Rs232; No. Of Digits / Alpha Shimpo Instruments
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details