DC PROCESS METER, VOLTAGE I/P; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 06AC4934 |
| Product Name | Dc Process Meter, Voltage I/p; No. Of Digits / Alpha Shimpo Instruments |
| Number Digits | 5.0 |