SEALS USA, Inc. Dc Process Meter, Current I/p, Relay O/p; No. Of Digits / Alpha Shimpo Instruments PM-DCA-0R0C0

Description
DC PROCESS METER, CURRENT I/P, RELAY O/P; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
DC PROCESS METER, CURRENT I/P, RELAY O/P; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Process Meter, Current I/p, Relay O/p; No. Of Digits / Alpha Shimpo Instruments - 06AC4870 - Newark, An Avnet Company
Chicago, IL, United States
Dc Process Meter, Current I/p, Relay O/p; No. Of Digits / Alpha Shimpo Instruments
06AC4870
Dc Process Meter, Current I/p, Relay O/p; No. Of Digits / Alpha Shimpo Instruments 06AC4870
DC PROCESS METER, CURRENT I/P, RELAY O/P; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DC PROCESS METER, CURRENT I/P, RELAY O/P; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 06AC4870
Product Name Dc Process Meter, Current I/p, Relay O/p; No. Of Digits / Alpha Shimpo Instruments
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details