SEALS USA, Inc. Dc Process Meter, Current I/p, Usb; No. Of Digits / Alpha Shimpo Instruments PM-DCA-000C5

Description
DC PROCESS METER, CURRENT I/P, USB; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
DC PROCESS METER, CURRENT I/P, USB; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Process Meter, Current I/p, Usb; No. Of Digits / Alpha Shimpo Instruments - 06AC4889 - Newark, An Avnet Company
Chicago, IL, United States
Dc Process Meter, Current I/p, Usb; No. Of Digits / Alpha Shimpo Instruments
06AC4889
Dc Process Meter, Current I/p, Usb; No. Of Digits / Alpha Shimpo Instruments 06AC4889
DC PROCESS METER, CURRENT I/P, USB; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DC PROCESS METER, CURRENT I/P, USB; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0mA to 2mA / 0mA to 20mA / 0mA to 200mA / 0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 06AC4889
Product Name Dc Process Meter, Current I/p, Usb; No. Of Digits / Alpha Shimpo Instruments
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers