SEALS USA, Inc. Process Counter/totalizer, 6-Digit, 34V; No. Of Digits / Alpha Shimpo Instruments PC-ANE-1S0C1

Description
PROCESS COUNTER/TOTALIZER, 6-DIGIT, 34V; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:12VAC; Supply Voltage Max:34VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PROCESS COUNTER/TOTALIZER, 6-DIGIT, 34V; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:12VAC; Supply Voltage Max:34VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Counter/totalizer, 6-Digit, 34V; No. Of Digits / Alpha Shimpo Instruments - 50AC4458 - Newark, An Avnet Company
Chicago, IL, United States
Process Counter/totalizer, 6-Digit, 34V; No. Of Digits / Alpha Shimpo Instruments
50AC4458
Process Counter/totalizer, 6-Digit, 34V; No. Of Digits / Alpha Shimpo Instruments 50AC4458
PROCESS COUNTER/TOTALIZER, 6-DIGIT, 34V; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:12VAC; Supply Voltage Max:34VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

PROCESS COUNTER/TOTALIZER, 6-DIGIT, 34V; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:12VAC; Supply Voltage Max:34VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 50AC4458
Product Name Process Counter/totalizer, 6-Digit, 34V; No. Of Digits / Alpha Shimpo Instruments
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8494652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details