Sprayon Sprayon EL609 Green Semi-Gloss Finish Coating - Spray 15.25 oz Aerosol Can - 15.25 oz Net Weight - 84215 A00609A00

Description
Sprayon EL609 semi-gloss finish coating comes in green and has a semi-gloss finish. Can be used with metal. Designed to have moisture-resistant, oil-resistant properties. Cure time should always be considered on any application or project. Once applied, this product requires a 7 day cure time before it is fully set and provides maximum strength.
Description
Sprayon EL609 semi-gloss finish coating comes in green and has a semi-gloss finish. Can be used with metal. Designed to have moisture-resistant, oil-resistant properties. Cure time should always be considered on any application or project. Once applied, this product requires a 7 day cure time before it is fully set and provides maximum strength.

Suppliers

Company
Product
Description
Supplier Links
Sprayon EL609 Green Semi-Gloss Finish Coating - Spray 15.25 oz Aerosol Can - 15.25 oz Net Weight - 84215 - 075577-84215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sprayon EL609 Green Semi-Gloss Finish Coating - Spray 15.25 oz Aerosol Can - 15.25 oz Net Weight - 84215
075577-84215
Sprayon EL609 Green Semi-Gloss Finish Coating - Spray 15.25 oz Aerosol Can - 15.25 oz Net Weight - 84215 075577-84215
Sprayon EL609 semi-gloss finish coating comes in green and has a semi-gloss finish. Can be used with metal. Designed to have moisture-resistant, oil-resistant properties. Cure time should always be considered on any application or project. Once applied, this product requires a 7 day cure time before it is fully set and provides maximum strength.

Sprayon EL609 semi-gloss finish coating comes in green and has a semi-gloss finish. Can be used with metal. Designed to have moisture-resistant, oil-resistant properties. Cure time should always be considered on any application or project. Once applied, this product requires a 7 day cure time before it is fully set and provides maximum strength.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 075577-84215
Product Name Sprayon EL609 Green Semi-Gloss Finish Coating - Spray 15.25 oz Aerosol Can - 15.25 oz Net Weight - 84215
Type Coating
Unlock Full Specs
to access all available technical data