Sherborne Sensors Universal Input Indicator

Description
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage variations. A front panel button or digital status input can also be configured to provide an auto zero feature allowing zero offset errors to be eliminated.
Datasheet
Description
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage variations. A front panel button or digital status input can also be configured to provide an auto zero feature allowing zero offset errors to be eliminated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Input Indicator -  - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
Universal Input Indicator
Universal Input Indicator
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage variations. A front panel button or digital status input can also be configured to provide an auto zero feature allowing zero offset errors to be eliminated.

A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage variations. A front panel button or digital status input can also be configured to provide an auto zero feature allowing zero offset errors to be eliminated.

Supplier's Site Datasheet

Technical Specifications

  Sherborne Sensors
Product Category Digital Panel Meters
Product Name Universal Input Indicator
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; Set Points; Totalizer
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1443694 - RS Components, Ltd.
Specs
Input Type Temperature; Humidity, temperature
Width 99 mm (3.9 inch)
Height 34 mm (1.34 inch)
View Details