Shenzhen Yangxing Technology Co., Ltd. Crystal Oscillator/Oscillator/Resonator >> Crystals X201632MOB4SI

Description
32MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Datasheet
Description
32MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - X201632MOB4SI - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
X201632MOB4SI
Crystal Oscillator/Oscillator/Resonator >> Crystals X201632MOB4SI
32MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

32MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - X201632MOB4SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X201632MOB4SI
Oscillators, Resonators, and Crystals X201632MOB4SI
32MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

32MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number X201632MOB4SI X201632MOB4SI
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals Oscillators, Resonators, and Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details