Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals TX503224M4LDDD2T

Description
24MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS
Description
24MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - TX503224M4LDDD2T - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
TX503224M4LDDD2T
Oscillators, Resonators, and Crystals TX503224M4LDDD2T
24MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

24MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number TX503224M4LDDD2T
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960603 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details