Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals T49SM11.0592MLDBE2X

Description
11.0592MHz 20pF ±20ppm HC-49S-SMD Crystals ROHS
Description
11.0592MHz 20pF ±20ppm HC-49S-SMD Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - T49SM11.0592MLDBE2X - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
T49SM11.0592MLDBE2X
Oscillators, Resonators, and Crystals T49SM11.0592MLDBE2X
11.0592MHz 20pF ±20ppm HC-49S-SMD Crystals ROHS

11.0592MHz 20pF ±20ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number T49SM11.0592MLDBE2X
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 8136157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details