Shenzhen Xunta Technology Co., Ltd. Connectors XD-XHD-2*4A

Description
2x4P 8P 2 2.5mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS
Description
2x4P 8P 2 2.5mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - XD-XHD-2*4A - ODG (Origin Data Global)
Shenzhen, China
Connectors
XD-XHD-2*4A
Connectors XD-XHD-2*4A
2x4P 8P 2 2.5mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS

2x4P 8P 2 2.5mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-XHD-2*4A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details