30mA 300mcd~1200mcd 透明透镜 Side stickers -40°C~+85°C 465nm Blue 90° 102mW 2.8V~3.8V SMD,1.4x3.5mm Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XL-2810UBC |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Blue; Blue |
| Peak Wavelength | 465 nm (4650 Å) |
| Viewing Angle | 90 degrees |