5mA 40mcd~75mcd 透明透镜 620nm~630nm -30°C~+85°C Positive post Red 120° 55mW 1.6V~2.4V 0201 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XL-0201SURC |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Red |
| Peak Wavelength | 620 to 630 nm (6200 to 6300 Å) |
| Viewing Angle | 120 degrees |