Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors WPN4012HR47MT

Description
470nH Shielded Wirewound Inductor 3.8A 41mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.8A 41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-WPN4012HR47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 3.8A 41mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.8A 41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - WPN4012HR47MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN4012HR47MT
Fixed Inductors WPN4012HR47MT
FIXED IND 470NH 3.8A 41MOHM SMD

FIXED IND 470NH 3.8A 41MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-WPN4012HR47MTTR-ND WPN4012HR47MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers