Shenzhen Sunlord Electronics Co., Ltd. 6.8uH 1MHz 1.6A Inductor and Choke WPN4012H6R8MT

Description
Inductor Power Shielded Wirewound 6.8uH 20% 1MHz Metal 1.6A 0.226Ohm DCR 1515 T/R Product overview: WPN4012H6R8MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN4012H6R8MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 1MHz Metal 1.6A 0.226Ohm DCR 1515 T/R Product overview: WPN4012H6R8MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN4012H6R8MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH 1MHz 1.6A Inductor and Choke - 71-WPN4012H6R8MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 1MHz 1.6A Inductor and Choke
71-WPN4012H6R8MT
6.8uH 1MHz 1.6A Inductor and Choke 71-WPN4012H6R8MT
Inductor Power Shielded Wirewound 6.8uH 20% 1MHz Metal 1.6A 0.226Ohm DCR 1515 T/R Product overview: WPN4012H6R8MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN4012H6R8MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 1MHz Metal 1.6A 0.226Ohm DCR 1515 T/R Product overview: WPN4012H6R8MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN4012H6R8MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN4012H6R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.6A 226mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.6A 226mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - WPN4012H6R8MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN4012H6R8MT
Fixed Inductors WPN4012H6R8MT
FIXED IND 6.8UH 1.6A 226MOHM SMD

FIXED IND 6.8UH 1.6A 226MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN4012H6R8MT 3442-WPN4012H6R8MTTR-ND WPN4012H6R8MT
Product Name 6.8uH 1MHz 1.6A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Metal Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data