Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors WPN252012HR47MT

Description
470nH Shielded Wirewound Inductor 3.45A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.45A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-WPN252012HR47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 3.45A 35mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.45A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
0.47uH 1MHz 3.45A Inductor and Choke - 71-WPN252012HR47MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 1MHz 3.45A Inductor and Choke
71-WPN252012HR47MT
0.47uH 1MHz 3.45A Inductor and Choke 71-WPN252012HR47MT
Inductor Power Shielded Wirewound 0.47uH 20% 1MHz Metal 3.45A 0.035Ohm DCR 1008 T/R Product overview: WPN252012HR47MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 1MHz, 3.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 1MHz, 3.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR47MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 1MHz Metal 3.45A 0.035Ohm DCR 1008 T/R Product overview: WPN252012HR47MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 1MHz, 3.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 1MHz, 3.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR47MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - WPN252012HR47MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN252012HR47MT
Fixed Inductors WPN252012HR47MT
FIXED IND 470NH 3.45A 35MOHM SMD

FIXED IND 470NH 3.45A 35MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-WPN252012HR47MTTR-ND 71-WPN252012HR47MT WPN252012HR47MT
Product Name Fixed Inductors 0.47uH 1MHz 3.45A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Metal Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers