Shenzhen Sunlord Electronics Co., Ltd. 0.33uH 1MHz 3.4A Inductor and Choke WPN201610MR33MT

Description
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.4A 0.038Ohm DCR 0806 T/R Product overview: WPN201610MR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610MR33MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.4A 0.038Ohm DCR 0806 T/R Product overview: WPN201610MR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610MR33MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 1MHz 3.4A Inductor and Choke - 71-WPN201610MR33MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 1MHz 3.4A Inductor and Choke
71-WPN201610MR33MT
0.33uH 1MHz 3.4A Inductor and Choke 71-WPN201610MR33MT
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.4A 0.038Ohm DCR 0806 T/R Product overview: WPN201610MR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610MR33MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.4A 0.038Ohm DCR 0806 T/R Product overview: WPN201610MR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610MR33MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN201610MR33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 3.4A 38mOhm Max 0806 (2016 Metric)

330nH Shielded Wirewound Inductor 3.4A 38mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - WPN201610MR33MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN201610MR33MT
Fixed Inductors WPN201610MR33MT
FIXED IND 330NH 3.4A 38MOHM SMD

FIXED IND 330NH 3.4A 38MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN201610MR33MT 3442-WPN201610MR33MTTR-ND WPN201610MR33MT
Product Name 0.33uH 1MHz 3.4A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Metal Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details