Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors WPN201610M2R2MT

Description
2.2µH Shielded Wirewound Inductor 1.6A 160mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.6A 160mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-WPN201610M2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.6A 160mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 160mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN201610M2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.6A 160mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 160mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
2.2uH 1MHz 1.6A Inductor and Choke - 71-WPN201610M2R2MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 1.6A Inductor and Choke
71-WPN201610M2R2MT
2.2uH 1MHz 1.6A Inductor and Choke 71-WPN201610M2R2MT
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.6A 0.16Ohm DCR 0806 T/R Product overview: WPN201610M2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610M2R2MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.6A 0.16Ohm DCR 0806 T/R Product overview: WPN201610M2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610M2R2MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - WPN201610M2R2MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN201610M2R2MT
Fixed Inductors WPN201610M2R2MT
FIXED IND 2.2UH 1.6A 160MOHM SMD

FIXED IND 2.2UH 1.6A 160MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-WPN201610M2R2MTCT-ND 71-WPN201610M2R2MT WPN201610M2R2MT
Product Name Fixed Inductors 2.2uH 1MHz 1.6A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Metal Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details