Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA8040S331MT

Description
330µH Shielded Wirewound Inductor 640mA 1.156Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 640mA 1.156Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA8040S331MTTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 640mA 1.156Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 640mA 1.156Ohm Max Nonstandard

Buy Now Datasheet
330UH 640MA 1.156 OHM Inductor and Choke - 71-SWPA8040S331MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 640MA 1.156 OHM Inductor and Choke
71-SWPA8040S331MT
330UH 640MA 1.156 OHM Inductor and Choke 71-SWPA8040S331MT
FIXED IND 330UH 640MA 1.156 OHM Product overview: SWPA8040S331MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 640MA, 1.156 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 640MA, 1.156 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA8040S331MT can be used for catalog matching and distributor lookup.

FIXED IND 330UH 640MA 1.156 OHM Product overview: SWPA8040S331MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 640MA, 1.156 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 640MA, 1.156 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA8040S331MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA8040S331MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA8040S331MT
Fixed Inductors SWPA8040S331MT
FIXED IND 330UH 640MA 1.156 OHM

FIXED IND 330UH 640MA 1.156 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA8040S331MTTR-ND 71-SWPA8040S331MT SWPA8040S331MT
Product Name Fixed Inductors 330UH 640MA 1.156 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers