FIXED IND 220UH 590MA 1.084 OHM Product overview: SWPA6045S221MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 590MA, 1.084 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 590MA, 1.084 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6045S221MT can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 590mA 1.084Ohm Max Nonstandard
FIXED IND 220UH 590MA 1.084 OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SWPA6045S221MT | 3442-SWPA6045S221MTTR-ND | SWPA6045S221MT |
| Product Name | 220UH 590MA 1.084 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 220 microH | 220 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |