Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA6028S330MT

Description
33µH Shielded Wirewound Inductor 1.22A 241mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.22A 241mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA6028S330MTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 1.22A 241mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.22A 241mOhm Max Nonstandard

Buy Now Datasheet
Automotive 33uH 100KHz 1.22A Inductor and Choke - 71-SWPA6028S330MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 1.22A Inductor and Choke
71-SWPA6028S330MT
Automotive 33uH 100KHz 1.22A Inductor and Choke 71-SWPA6028S330MT
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.22A 0.241Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S330MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S330MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.22A 0.241Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S330MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S330MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA6028S330MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA6028S330MT
Fixed Inductors SWPA6028S330MT
FIXED IND 33UH 1.22A 241MOHM SMD

FIXED IND 33UH 1.22A 241MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA6028S330MTTR-ND 71-SWPA6028S330MT SWPA6028S330MT
Product Name Fixed Inductors Automotive 33uH 100KHz 1.22A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details