Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA5040S331MT

Description
330µH Shielded Wirewound Inductor 400mA 2.73Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 400mA 2.73Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA5040S331MTTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 400mA 2.73Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 400mA 2.73Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA5040S331MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA5040S331MT
Fixed Inductors SWPA5040S331MT
FIXED IND 330UH 400MA 2.73OHM SM

FIXED IND 330UH 400MA 2.73OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA5040S331MTTR-ND SWPA5040S331MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers