Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA4020S8R2MT

Description
8.2µH Shielded Wirewound Inductor 1.04A 163mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 1.04A 163mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA4020S8R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 1.04A 163mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 1.04A 163mOhm Max Nonstandard

Buy Now Datasheet
Automotive 8.2uH 100KHz 1.04A Inductor and Choke - 71-SWPA4020S8R2MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 100KHz 1.04A Inductor and Choke
71-SWPA4020S8R2MT
Automotive 8.2uH 100KHz 1.04A Inductor and Choke 71-SWPA4020S8R2MT
Inductor Power Shielded Wirewound 8.2uH 20% 100KHz Ferrite 1.04A 0.163Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S8R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 1.04A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S8R2MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 8.2uH 20% 100KHz Ferrite 1.04A 0.163Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S8R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 1.04A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S8R2MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA4020S8R2MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA4020S8R2MT
Fixed Inductors SWPA4020S8R2MT
FIXED IND 8.2UH 1.04A 163MOHM SM

FIXED IND 8.2UH 1.04A 163MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA4020S8R2MTTR-ND 71-SWPA4020S8R2MT SWPA4020S8R2MT
Product Name Fixed Inductors Automotive 8.2uH 100KHz 1.04A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers