Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.62A 0.455Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.62A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S220MT can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 620mA 455mOhm Max Nonstandard
620mA 22uH ±20% 1.05A SMD Power Inductors ROHS
FIXED IND 22UH 620MA 455MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-SWPA4020S220MT | 3442-SWPA4020S220MTTR-ND | SWPA4020S220MT | SWPA4020S220MT |
| Product Name | Automotive 22uH 100KHz 0.62A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Technology | Power | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 22 microH | 22 microH | 22 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | RoHS |