FIXED IND 10UH 770MA 345MOHM SMD Product overview: SWPA4012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 770MA, 345MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 770MA, 345MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S100MT can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 770mA 345mOhm Max Nonstandard
770mA 10uH ±20% 800mA SMD Power Inductors ROHS
FIXED IND 10UH 770MA 345MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-SWPA4012S100MT | 3442-SWPA4012S100MTTR-ND | SWPA4012S100MT | SWPA4012S100MT |
| Product Name | SMD 10UH 770MA 345MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |