Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA252012SR68NT

Description
680nH Shielded Wirewound Inductor 1.95A 74mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 1.95A 74mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA252012SR68NTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 1.95A 74mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 1.95A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.95A 74MOHM Inductor and Choke - 71-SWPA252012SR68NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.95A 74MOHM Inductor and Choke
71-SWPA252012SR68NT
SMD 1.95A 74MOHM Inductor and Choke 71-SWPA252012SR68NT
FIXED IND 680NH 1.95A 74MOHM SMD Product overview: SWPA252012SR68NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.95A, 74MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.95A, 74MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012SR68NT can be used for catalog matching and distributor lookup.

FIXED IND 680NH 1.95A 74MOHM SMD Product overview: SWPA252012SR68NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.95A, 74MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.95A, 74MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012SR68NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA252012SR68NT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA252012SR68NT
Fixed Inductors SWPA252012SR68NT
FIXED IND 680NH 1.95A 74MOHM SMD

FIXED IND 680NH 1.95A 74MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA252012SR68NTTR-ND 71-SWPA252012SR68NT SWPA252012SR68NT
Product Name Fixed Inductors SMD 1.95A 74MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers