Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA252012S5R6MT

Description
5.6µH Shielded Wirewound Inductor 730mA 538mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 730mA 538mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA252012S5R6MTTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Wirewound Inductor 730mA 538mOhm Max 1008 (2520 Metric)

5.6µH Shielded Wirewound Inductor 730mA 538mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SWPA252012S5R6MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA252012S5R6MT
Fixed Inductors SWPA252012S5R6MT
FIXED IND 5.6UH 730MA 538MOHM SM

FIXED IND 5.6UH 730MA 538MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA252012S5R6MTTR-ND SWPA252012S5R6MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details