22µH Shielded Wirewound Inductor 380mA 1.976Ohm Max 1008 (2520 Metric)
FIXED IND 22UH 380MA 1.976OHM SM Product overview: SWPA252012S220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 380MA, 1.976OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 380MA, 1.976OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S220MT can be used for catalog matching and distributor lookup.
FIXED IND 22UH 380MA 1.976OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-SWPA252012S220MTTR-ND | 71-SWPA252012S220MT | SWPA252012S220MT |
| Product Name | Fixed Inductors | 22UH 380MA 1.976OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |