Shenzhen Sunlord Electronics Co., Ltd. 15UH 420MA 1.591OHM Inductor and Choke SWPA252012S150MT

Description
FIXED IND 15UH 420MA 1.591OHM SM Product overview: SWPA252012S150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 420MA, 1.591OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 420MA, 1.591OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S150MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 420MA 1.591OHM SM Product overview: SWPA252012S150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 420MA, 1.591OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 420MA, 1.591OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S150MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 420MA 1.591OHM Inductor and Choke - 71-SWPA252012S150MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 420MA 1.591OHM Inductor and Choke
71-SWPA252012S150MT
15UH 420MA 1.591OHM Inductor and Choke 71-SWPA252012S150MT
FIXED IND 15UH 420MA 1.591OHM SM Product overview: SWPA252012S150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 420MA, 1.591OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 420MA, 1.591OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S150MT can be used for catalog matching and distributor lookup.

FIXED IND 15UH 420MA 1.591OHM SM Product overview: SWPA252012S150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 420MA, 1.591OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 420MA, 1.591OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S150MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA252012S150MTTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 420mA 1.591Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 420mA 1.591Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SWPA252012S150MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA252012S150MT
Fixed Inductors SWPA252012S150MT
FIXED IND 15UH 420MA 1.591OHM SM

FIXED IND 15UH 420MA 1.591OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA252012S150MT 3442-SWPA252012S150MTTR-ND SWPA252012S150MT
Product Name 15UH 420MA 1.591OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details