Shenzhen Sunlord Electronics Co., Ltd. SMD 10UH 620MA 690MOHM Inductor and Choke SWPA252012S100MT

Description
FIXED IND 10UH 620MA 690MOHM SMD Product overview: SWPA252012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 620MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 620MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S100MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 620MA 690MOHM SMD Product overview: SWPA252012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 620MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 620MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S100MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 620MA 690MOHM Inductor and Choke - 71-SWPA252012S100MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 620MA 690MOHM Inductor and Choke
71-SWPA252012S100MT
SMD 10UH 620MA 690MOHM Inductor and Choke 71-SWPA252012S100MT
FIXED IND 10UH 620MA 690MOHM SMD Product overview: SWPA252012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 620MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 620MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S100MT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 620MA 690MOHM SMD Product overview: SWPA252012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 620MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 620MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252012S100MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA252012S100MTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 620mA 690mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 620mA 690mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SWPA252012S100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 620mA 690mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 620mA 690mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SWPA252012S100MTCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 620mA 690mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 620mA 690mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SWPA252012S100MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA252012S100MT
Fixed Inductors SWPA252012S100MT
FIXED IND 10UH 620MA 690MOHM SMD

FIXED IND 10UH 620MA 690MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA252012S100MT 3442-SWPA252012S100MTDKR-ND SWPA252012S100MT
Product Name SMD 10UH 620MA 690MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details