Shenzhen Sunlord Electronics Co., Ltd. SMD Inductor and Choke SWPA252010S5R6MT

Description
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010S5R6MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010S5R6MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010S5R6MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010S5R6MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-SWPA252010S5R6MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SWPA252010S5R6MT
SMD Inductor and Choke 71-SWPA252010S5R6MT
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010S5R6MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010S5R6MT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010S5R6MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010S5R6MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA252010S5R6MTTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Wirewound Inductor 730mA 563mOhm Max 1008 (2520 Metric)

5.6µH Shielded Wirewound Inductor 730mA 563mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SWPA252010S5R6MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA252010S5R6MT
Fixed Inductors SWPA252010S5R6MT
FIXED IND 5.6UH 730MA 563MOHM SM

FIXED IND 5.6UH 730MA 563MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA252010S5R6MT 3442-SWPA252010S5R6MTTR-ND SWPA252010S5R6MT
Product Name SMD Inductor and Choke Fixed Inductors Fixed Inductors
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details