Shenzhen Sunlord Electronics Co., Ltd. 0.33uH 100KHz 4.2A Inductor and Choke SPH4018HR33NT

Description
Inductor Power Shielded Wirewound 0.33uH 30% 100KHz Ferrite 4.2A 0.016Ohm DCR 1515 T/R Product overview: SPH4018HR33NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018HR33NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.33uH 30% 100KHz Ferrite 4.2A 0.016Ohm DCR 1515 T/R Product overview: SPH4018HR33NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018HR33NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 100KHz 4.2A Inductor and Choke - 71-SPH4018HR33NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 100KHz 4.2A Inductor and Choke
71-SPH4018HR33NT
0.33uH 100KHz 4.2A Inductor and Choke 71-SPH4018HR33NT
Inductor Power Shielded Wirewound 0.33uH 30% 100KHz Ferrite 4.2A 0.016Ohm DCR 1515 T/R Product overview: SPH4018HR33NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018HR33NT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.33uH 30% 100KHz Ferrite 4.2A 0.016Ohm DCR 1515 T/R Product overview: SPH4018HR33NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018HR33NT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SPH4018HR33NTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 4.2A 16mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 4.2A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH4018HR33NT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH4018HR33NT
Fixed Inductors SPH4018HR33NT
FIXED IND 330NH 4.2A 16MOHM SMD

FIXED IND 330NH 4.2A 16MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPH4018HR33NT 3442-SPH4018HR33NTTR-ND SPH4018HR33NT
Product Name 0.33uH 100KHz 4.2A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details