Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH4012H390MT

Description
39µH Shielded Wirewound Inductor 470mA 1.188Ohm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 470mA 1.188Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH4012H390MTTR-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Wirewound Inductor 470mA 1.188Ohm Max Nonstandard

39µH Shielded Wirewound Inductor 470mA 1.188Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SPH4012H390MTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Surface Mount Inductors - 2567633P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details