Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH4012H180MT

Description
18µH Shielded Wirewound Inductor 780mA 432mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 780mA 432mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH4012H180MTTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 780mA 432mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 780mA 432mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SPH4012H180MTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details