FIXED IND 5.6UH 800MA 336MOHM SM Product overview: SPH252012H5R6MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 800MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 800MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH252012H5R6MT can be used for catalog matching and distributor lookup.
5.6µH Shielded Wirewound Inductor 800mA 336mOhm Max 1008 (2520 Metric)
FIXED IND 5.6UH 800MA 336MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPH252012H5R6MT | 3442-SPH252012H5R6MTTR-ND | SPH252012H5R6MT |
| Product Name | 5.6UH 800MA 336MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 5.6 microH | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |