Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH252012H2R2MT

Description
2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH252012H2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SPH252012H2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SPH252012H2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.95A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-SPH252012H2R2MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SPH252012H2R2MT
SMD Inductor and Choke 71-SPH252012H2R2MT
Wire Wound SMD Power Inductors SPH Series Product overview: SPH252012H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH252012H2R2MT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors SPH Series Product overview: SPH252012H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH252012H2R2MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SPH252012H2R2MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH252012H2R2MT
Fixed Inductors SPH252012H2R2MT
FIXED IND 2.220%UH 0.08OHM 1950M

FIXED IND 2.220%UH 0.08OHM 1950M

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH252012H2R2MTDKR-ND 71-SPH252012H2R2MT SPH252012H2R2MT
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers