Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH252010HR33MT

Description
330nH Shielded Wirewound Inductor 2.4A 43mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 2.4A 43mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH252010HR33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 2.4A 43mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 2.4A 43mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SPH252010HR33MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH252010HR33MT
Fixed Inductors SPH252010HR33MT
FIXED IND 330NH 2.4A 43MOHM SMD

FIXED IND 330NH 2.4A 43MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH252010HR33MTTR-ND SPH252010HR33MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details